CONN RCPT FMALE 6POS GOLD SLDR
Female, 6 pos, Print Contact
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-MMI-M1RS106P-IP68-ND | 1001-MMI-M1RS106P-IP68 | MMI-M1RS106P-IP68 |
| Product Name | Circular Connector Assemblies | Circular Connectors | Contacts |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 250 volts |