CONN RCPT FMALE 5POS GOLD SLDR
Female, Panel Mount, 5 Position, Threaded Bushing
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2057-MMI-ES1G05PR-T-ND | 1001-MMI-ES1G05PR-T |
| Product Name | Circular Connector Assemblies | Circular Connectors |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 250 volts |