CONN HEADER R/A 40POS 2.54MM
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
CONN HEADER R/A 40POS 2.54MM
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-MHR-40-HUAS | 2057-MHR-40-HUAS-ND | MHR-40-HUAS |
| Product Name | Rectangular Connectors | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Geometry | Right Angle | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |