SHORT LATCH HEADER 26P 2.54MM PI
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
SHORT LATCH HEADER 26P 2.54MM PI
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-MHR-26-VUAS | 2057-MHR-26-VUAS-ND | MHR-26-VUAS |
| Product Name | Rectangular Connectors | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 3.0 amps | 3.0 amps |