Win Source Part Number: 1128671-ICS-324-T
Category: Connectors, Interconnects>Socket
Series: ICS
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Package: Tube
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20
Number of Positions or Pins (Grid): 24 (2 x 12)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Material - Post: Phosphor Bronze
Termination Post Length: 0.124" (3.15mm)
Contact Resistance: 20mOhm
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): ICS324T;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Adam Tech
Other Names: 2057-ICS-324-T
Base Product Number: ICS-3
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
IC SOCKET, DIP, 24P 2.54MM PITCH
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | ICS-324-T | 1128671-ICS-324-T | 2057-ICS-324-T-ND | ICS-324-T |
| Product Name | Connectors Unreviewed | Connectors, Interconnects - Sockets for ICs, Transistors | IC Sockets | Sockets for ICs, Transistors |
| Termination | Solder |