HEAT SHRINK 13MM DIA BLACK 4' 2:
"Heat Shrink Tubing, Flexible 0.539"" (13.70mm) 2 to 1 Black 4.00' (1.22m)"
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 1001-HST-17-BK-4 | 2057-HST-17-BK-4-ND | HST-17-BK-4 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | shrink boot |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing |
| Diameter | 0.5118 inch (13 mm) | ||
| Length | 48 inch (1219 mm) | 48 inch (1219 mm) |