"Heat Shrink Tubing, Flexible 0.421"" (10.70mm) 2 to 1 Black 4.00' (1.22m)"
HEAT SHRINK 10MM DIA BLACK 4' 2:
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 2057-HST-14-BK-4-ND | 1001-HST-14-BK-4 | HST-14-BK-4 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | shrink boot |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |