"Heat Shrink Tubing, Flexible 0.378"" (9.60mm) 2 to 1 White 4.00' (1.22m)"
HEAT SHRINK 9.0MM DIA WHITE 4' 2
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | HST-13-WT-4 | 2057-HST-13-WT-4-ND | 1001-HST-13-WT-4 |
| Product Name | shrink boot | Heat Shrink Tubing | Heat Shrink Tubing |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |