FUSEHOLDER 5X20MM .25" QC 6.0A
Fuse Holder 6A 250V 2 Circuit Cartridge Free Hanging (In-Line)
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 1001-FH-A-A01C | 2057-FH-A-A01C-ND | FH-A-A01C |
| Product Name | Fuse Holders | Fuseholders | Fuse Holders |
| Standard Fuse Size Accomodated | 5mm x 20mm |