Fuse Holder 500mA 250V 2 Circuit Cartridge Free Hanging (In-Line)
FUSEHOLDER 5X20MM .25" QC 0.5A
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 2057-FH-A-A01A-ND | FH-A-A01A | 1001-FH-A-A01A |
| Product Name | Fuseholders | Fuse Holders | Fuse Holders |
| Rated Operating Voltage | 250 volts |