ENERGY STORAGE CONNECTOR, ORANGE
Energy Storage Connector, Orange, 350A,
ENERGY STORAGE CONNECTORS, 350A, 1500V, 4/0AWG
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-ESM-350A02-AAO-ND | ESM-350A02-AAO | 1001-ESM-350A02-AAO |
| Product Name | Specialized Connectors | Power Connectors | |
| Contact Size (AWG) | 4 AWG |