Energy Storage Connector, Orange, 120A,
ENERGY STORAGE CONNECTORS, 120A, 1000V, 4AWG
ENERGY STORAGE CONNECTOR, ORANGE
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESM-120A02-AAO | 1001-ESM-120A02-AAO | 2057-ESM-120A02-AAO-ND |
| Product Name | Power Connectors | Specialized Connectors | |
| Contact Size (AWG) | 4 AWG |