ENERGY STRG CON,ORG,200AMP 1500VDC,1/0AWG,RVT NUT,IP67
Energy Storage Connector, Orange, 200A,
ENERGY STORAGE CONNECTOR, ORANGE
ENERGY STORAGE CONNECTORS, 200A, 1500V, 1/0AWG
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ESF-200A02-AAO020 | ESF-200A02-AAO020 | 2057-ESF-200A02-AAO020-ND | 1001-ESF-200A02-AAO020 |
| Product Name | Connectors Power, EV, Battery, Charging | Specialized Connectors | Power Connectors |