Adam Technologies, Inc. Power Supplies - Board Mount ES3R-05S05R3

Description
DC-DC CONVERTER, ISOLATED MODULE, SINGLE OUTPUT, 4.5V~5.5VDC INPUT, 4.85~5.15@VIN=5VDC, 1W
Request a Quote
Description
DC-DC CONVERTER, ISOLATED MODULE, SINGLE OUTPUT, 4.5V~5.5VDC INPUT, 4.85~5.15@VIN=5VDC, 1W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ES3R-05S05R3 is a 1-watt, single-output, isolated DC-DC converter with a 5Vdc input and 5Vdc regulated output at 200mA, designed for surface-mount mounting. It features a DAP package measuring 12.8mm x 8.01mm x 2.54mm, with pin spacing of 2.54mm. The converter operates from -40°C to +85°C, offers 70% typ efficiency, and maintains output accuracy within ±3% at 5V input. It supports continuous short-circuit protection, 3000Vdc isolation, and meets CISPR32/EN55032 Class B EMI limits. The part is RoHS compliant, UL recognized, and has an MTBF exceeding 3,500,000 hours at 25°C per MIL-HDBK-217F.

Datasheet Summary
Powered by GS/AI

The ES3R-05S05R3 is a 1-watt, single-output, isolated DC-DC converter with a 5Vdc input and 5Vdc regulated output at 200mA, designed for surface-mount mounting. It features a DAP package measuring 12.8mm x 8.01mm x 2.54mm, with pin spacing of 2.54mm. The converter operates from -40°C to +85°C, offers 70% typ efficiency, and maintains output accuracy within ±3% at 5V input. It supports continuous short-circuit protection, 3000Vdc isolation, and meets CISPR32/EN55032 Class B EMI limits. The part is RoHS compliant, UL recognized, and has an MTBF exceeding 3,500,000 hours at 25°C per MIL-HDBK-217F.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 1001-ES3R-05S05R3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Power Supplies - Board Mount
1001-ES3R-05S05R3
Power Supplies - Board Mount 1001-ES3R-05S05R3
DC-DC CONVERTER, ISOLATED MODULE, SINGLE OUTPUT, 4.5V~5.5VDC INPUT, 4.85~5.15@VIN=5VDC, 1W

DC-DC CONVERTER, ISOLATED MODULE, SINGLE OUTPUT, 4.5V~5.5VDC INPUT, 4.85~5.15@VIN=5VDC, 1W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category DC-DC Converter Chips
Product Number 1001-ES3R-05S05R3
Product Name Power Supplies - Board Mount
Output Voltage 4.85 to 5.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details