The EC3T-12S12P3 is a 1 W, isolated DC-DC converter with a 9.6 V to 14.4 V input voltage range and a 12 V output, featuring continuous short-circuit protection and 3 kVDC isolation. It comes in a package style T measuring 11.5 mm × 6.0 mm × 10.0 mm, with an efficiency of 85% and operates over a temperature range from −40 °C to +105 °C. The device meets IEC62368, UL62368, EN62368, CISPR32/EN55032 CLASS B, and is RoHS compliant.
DC-DC CONVERTER, ISOLATED MODULE, SINGLE OUTPUT, 9.6V~14.4VDC INPUT, 12VDC OUTPUT, 1W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1001-EC3T-12S12P3 |
| Product Name | Power Supplies - Board Mount |
| Output Voltage | 12 volts |