The EC2-05S052P3 is a 2W isolated DC-DC converter in a 7-pin SIP package, measuring 19.5×6.0×10.0 mm, with a 4.5 to 5.5 Vdc input range and a 5 Vdc single output capable of 400 mA. It provides 3 kVdc isolation, 84% typical efficiency, continuous short-circuit protection, and operates over a temperature range of -40°C to +105°C. The unit meets CISPR32/EN55032 CLASS B EMC requirements and is UL recognized and RoHS compliant.
DC-DC CONVERTER, ISOLATED MODULE, SINGLE OUTPUT, 4.5V~5.5VDC INPUT, 5VDC OUTPUT, 2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1001-EC2-05S052P3 |
| Product Name | Power Supplies - Board Mount |
| Output Voltage | 5 volts |