Adam Technologies, Inc.
Terminal Blocks - Wire to Board
EBWA-02-B
Description
EURO BLOCK 2P
-
DigiKey
-
Powell Electronics, Inc.
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
EURO BLOCK 2P
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
Terminal Blocks |
Terminal Blocks |
|
Product Number
|
2057-EBWA-02-B-ND |
EBWA-02-B |
1001-EBWA-02-B |
|
Product Name
|
Terminal Blocks - Wire to Board |
Terminal Blocks |
Terminal Blocks |
|
Mounting Options
|
PCB
|
|
|
|
Features
|
Interlocking (Side)
|
|
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
|
|
# of Contacts
|
2
|
|
2
|
|
Contacts Pitch
|
3.81 mm (0.15 inches)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Terminal Block Interface Modules
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3 suppliers
BlockMaster Electronics, Inc.
Mounting Options
PCB
Features
Stackable (optional feature)
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
View Details