EURO BLOCK 5P
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2057-EBKA-05-B-ND | 1001-EBKA-05-B | EBKA-05-B |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks | Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp; Spring Clamp | ||
| Features | Terminal Plug | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Terminal Block Type | Single Feed Through |