Terminal Blocks PCB Mount & Pluggable
EURO BLOCK 3P
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | EBHA-03-C | EBHA-03-C | 2057-EBHA-03-C-ND | 1001-EBHA-03-C |
| Product Name | Terminal Blocks PCB Mount & Pluggable | Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp; Spring Clamp | |||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |||
| Terminal Block Type | Single Feed Through |