Adam Technologies, Inc.
Terminal Blocks - Wire to Board
EBBA-04-C-SS-BU
Description
EURO BLOCK, 4 POSITION
-
DigiKey
-
New Yorker Electronics Co., Inc.
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
EURO BLOCK, 4 POSITION
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
Terminal Blocks |
Terminal Blocks |
|
Product Number
|
2057-EBBA-04-C-SS-BU-ND |
1001-EBBA-04-C-SS-BU |
EBBA-04-C-SS-BU |
|
Product Name
|
Terminal Blocks - Wire to Board |
Terminal Blocks |
Terminal Blocks |
|
Mounting Options
|
PCB
|
|
|
|
Features
|
Interlocking (Side)
|
|
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
|
|
# of Contacts
|
4
|
4
|
|
|
Contacts Pitch
|
5.00 mm (0.20 inches)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Termination Options
Screw Clamp; Clamp
Approvals
CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Mounting Options
PCB
Termination Options
Screw Clamp
Approvals
CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-35 to 70 C (-31 to 158 F)
View Details
5 suppliers
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2 suppliers