Adam Technologies, Inc. Terminal Blocks EB25A-06-B-R

Description
DUAL RISING CLAMP BLOCK 2*3P 3.81MM GR
Request a Quote
Description
DUAL RISING CLAMP BLOCK 2*3P 3.81MM GR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks 1001-EB25A-06-B-R
DUAL RISING CLAMP BLOCK 2*3P 3.81MM GR

DUAL RISING CLAMP BLOCK 2*3P 3.81MM GR

Supplier's Site
Swedesboro, NJ, United States
Terminal Blocks
EB25A-06-B-R
Terminal Blocks EB25A-06-B-R
DUAL RISING CLAMP BLOCK 2*3P 3.81MM GR R

DUAL RISING CLAMP BLOCK 2*3P 3.81MM GR R

Buy Now

Technical Specifications

  New Yorker Electronics Co., Inc. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1001-EB25A-06-B-R EB25A-06-B-R
Product Name Terminal Blocks Terminal Blocks
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P4 - socket with Push-in terminals - 94P4 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2218.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details