Adam Technologies, Inc. Wire to Board EB21A-03-D

Description
"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet
Description
"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 2057-EB21A-03-D-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
2057-EB21A-03-D-ND
Wire to Board 2057-EB21A-03-D-ND
"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1112368-EB21A-03-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1112368-EB21A-03-D
Connectors, Interconnects - Terminal Blocks - Wire to Board 1112368-EB21A-03-D
Win Source Part Number: 1112368-EB21A-03-D Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: EB Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 16-26 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Standard Package: 500 Current: 8 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M2.5 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): EB21A03D; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Adam Tech Other Names: 2057-EB21A-03-D Base Product Number: EB21A

Win Source Part Number: 1112368-EB21A-03-D
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: EB
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Green
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 16-26 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 500
Current: 8 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Screw Thread: M2.5
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): EB21A03D;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Adam Tech
Other Names: 2057-EB21A-03-D
Base Product Number: EB21A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 2057-EB21A-03-D-ND 1112368-EB21A-03-D
Product Name Wire to Board Connectors, Interconnects - Terminal Blocks - Wire to Board
Termination Screw - Rising Cage Clamp
Mounting Through Hole Through Hole
Contact Pitch 5.08 mm (0.2000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Turret Connectors - 1363995-1502-2 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A99046-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51703-10700000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details