Manufacturer: Adam Technologies, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146660-EB17A-03-C
Color: Green
Contact Material: Brass
Length: 15 mm
Orientation: Right Angle
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1146660-EB17A-03-C |
| Product Name | Custom Parts - Custom Parts (E - I) - EB17A-03-C |