Adam Technologies, Inc.
Terminal Blocks - Wire to Board
EB167A-04-M
Description
EURO BLOCK, 4 POSITION
-
DigiKey
-
New Yorker Electronics Co., Inc.
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
EURO BLOCK, 4 POSITION
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
Terminal Blocks |
Terminal Blocks |
|
Product Number
|
2057-EB167A-04-M-ND |
1001-EB167A-04-M |
EB167A-04-M |
|
Product Name
|
Terminal Blocks - Wire to Board |
Terminal Blocks |
Terminal Blocks |
|
Mounting Options
|
PCB
|
|
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
|
|
# of Contacts
|
4
|
4
|
|
|
Contacts Pitch
|
7.49 mm (0.29 inches)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
Termination Options
Screw Clamp
Approvals
CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
Mounting Options
PCB; Through hole
Termination Options
Screw Clamp; Screw
Approvals
RoHS Compliant
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3 suppliers