EURO BLOCK CONN 3.50MM 4POS
EUROBLOCK 4POS
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1001-EB142A-04-A-180 | 2057-EB142A-04-A-180-ND | EB142A-04-A-180 |
| Product Name | Terminal Blocks | Terminal Blocks - Wire to Board | Terminal Blocks |
| Approvals | RoHS Compliant | ||
| # of Contacts | 4 | 4 | |
| Contacts Pitch | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) | |
| Mounting Options | PCB |