25, 25 Position D-Type - Stacked Plug, Male Pins Connector
CONN D-TYPE PLUG 25POS R/A SLDR
CONN D-TYPE PLUG 25POS R/A SLDR
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-DPD-25-11-B3-ND | DPD-25-11-B3 | 1001-DPD-25-11-B3 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |