CONN D-TYPE RCPT 25POS R/A SLDR
25, 25 Position D-Type - Stacked Receptacle, Female Sockets Connector
CONN D-TYPE RCPT 25POS R/A SLDR
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-DPD-25-00-B3 | 2057-DPD-25-00-B3-ND | DPD-25-00-B3 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | |
| Geometry | Right Angle | ||
| Category | D-Sub Connector | ||
| Mounting | Through Hole, Right Angle |