25, 25 Position D-Type - Stacked Receptacle, Female Sockets Connector
CONN D-TYPE RCPT 25POS R/A SLDR
CONN D-TYPE RCPT 25POS R/A SLDR
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-DPD-25-00-A3-ND | DPD-25-00-A3 | DPD-25-00-A3 | 1001-DPD-25-00-A3 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connectors | |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 250 volts |