CONN D-TYPE PLUG/RCPT 9P RA SLDR
9, 9 Position D-Type - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
CONN D-TYPE PLUG/RCPT 9P RA SLDR
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-DPD-09-10-B3 | 2057-DPD-09-10-B3-ND | DPD-09-10-B3 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | |
| Connector Type | D-Sub Connector | Plug, Male Pins; Receptacle, Female Sockets | |
| Category | D-Sub Connector | ||
| Mounting | Through Hole, Right Angle |