CONN D-TYPE PLUG/RCPT 9P RA SLDR
CONN D-TYPE PLUG/RCPT 9P RA SLDR
9, 9 Position D-Type - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
| Powell Electronics, Inc. | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | DPD-09-01-B2 | DPD-09-01-B2 | 1001-DPD-09-01-B2 | 2057-DPD-09-01-B2-ND |
| Product Name | D-Sub Connectors | D-Sub Connectors | D-Sub Connector Assemblies | |
| Connector Type | D-Sub Connector | D-Sub Connector | Plug, Male Pins; Receptacle, Female Sockets | |
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |