CONN D-TYPE RCPT 9POS R/A SLDR
9, 9 Position D-Type - Stacked Receptacle, Female Sockets Connector
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1001-DPD-09-00-B3 | 2057-DPD-09-00-B3-ND |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets |
| Geometry | Right Angle | |
| Category | D-Sub Connector | |
| Mounting | Through Hole, Right Angle |