Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ADAM TECHNOLOGIES, INC.
DML-04-A-V-G-A-6 -- POWER SUPPLIES
Adam Technologies, Inc.
Power Supplies
DML-04-A-V-G-A-6
Description
CONNECTOR, BOARD HEADER, 3.00MM
Request a Quote
Email Supplier
Description
CONNECTOR, BOARD HEADER, 3.00MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Supplies
DML-04-A-V-G-A-6
Power Supplies
DML-04-A-V-G-A-6
CONNECTOR, BOARD HEADER, 3.00MM
CONNECTOR, BOARD HEADER, 3.00MM
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Power Supplies
Product Number
DML-04-A-V-G-A-6
Product Name
Power Supplies
Form Factor
Circuit Board Assembly
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Beckhoff Automation LLC
EL9562 | EtherCAT Terminal, power supply, 24 V DC, 2 x output 24 V DC, 0.2 A, electrically isolated
View Details
TDK-Lambda Europe GmbH
1.5 - 30W DC-DC Converters
CCG1R5-48-03Sx
Specs
Type
DC-DC Converter
Form Factor
Board Mount
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details
ABSOPULSE Electronics Ltd.
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection
BAR 65R-D3 (IP66)
Specs
Type
DC-DC Converter
Technology
Switching Power Supply
Applications
Train, Mobile
View Details
TE Connectivity
Power Supplies
5000004629-SE
Specs
DC Output Voltage
12.0 volts
DC Output Current
1 amps
View Details