PCB MOUNT SOCKET HEADER (W/OUT P
"6 Position Receptacle Connector 0.250"" (6.35mm) Through Hole Tin"
PCB MOUNT SOCKET HEADER (W/OUT P
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-DME-F-06-S2-SQ | 2057-DME-F-06-S2-SQ-ND | DME-F-06-S2-SQ |
| Product Name | Rectangular Connectors | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 9.0 amps | 9.0 amps |