"8 Position Receptacle Connector 0.250"" (6.35mm) Through Hole Tin"
6.35MM PCB HEADER, 8 POSITION
6.35MM PCB HEADER, 8 POSITION
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2057-DME-08-S-S-ND | 1001-DME-08-S-S | DME-08-S-S |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 13.0 amps | 13.0 amps |