6.35MM PCB HEADER, 8 POSITION
"8 Position Receptacle Connector 0.250"" (6.35mm) Through Hole Tin"
6.35MM PCB HEADER, 8 POSITION
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-DME-08-S-P-S | 2057-DME-08-S-P-S-ND | DME-08-S-P-S |
| Product Name | Rectangular Connectors | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Contact Pitch | 6.35 mm (0.2500 inch) | ||
| Number of Contacts | 8 # | 8 # | |
| Mounting | Through Hole | Through Hole |