"3 Position Receptacle Connector 0.250"" (6.35mm) Through Hole Tin"
6.35MM HSG 1*3P PCB F STR MALE C
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 2057-DME-03-S-S-V0-ND | 1001-DME-03-S-S-V0 |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors |
| Connector Type | Header Connector; Receptacle | |
| Mounting | Through Hole | |
| Voltage Rating | 600 volts | |
| Current Rating | 13.0 amps |