6.35MM PCB HEADER, 2 POSITION
"2 Position Receptacle Connector 0.250"" (6.35mm) Through Hole Tin"
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 1001-DME-02-S-S | 2057-DME-02-S-S-ND |
| Product Name | Rectangular Connectors | Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector | Header Connector; Receptacle |
| Contact Pitch | 6.35 mm (0.2500 inch) | |
| Number of Contacts | 2 # | 2 # |