Adam Technologies, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings CDH-06

Description
Win Source Part Number: 1376420-CDH-06 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Adam Tech Series: CDH Package: Bag Product Status: Active Base Product Number: CDH Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 6 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.100" (2.54mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376420-CDH-06 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Adam Tech Series: CDH Package: Bag Product Status: Active Base Product Number: CDH Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 6 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.100" (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1376420-CDH-06 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1376420-CDH-06
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1376420-CDH-06
Win Source Part Number: 1376420-CDH-06 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Adam Tech Series: CDH Package: Bag Product Status: Active Base Product Number: CDH Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 6 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.100" (2.54mm)

Win Source Part Number: 1376420-CDH-06
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Adam Tech
Series: CDH
Package: Bag
Product Status: Active
Base Product Number: CDH
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 6
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)

Buy Now Datasheet
Rectangular Connector Housings - 2057-CDH-06-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2057-CDH-06-ND
Rectangular Connector Housings 2057-CDH-06-ND
"6 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

"6 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-CDH-06
Electronic Connector 319-CDH-06
Latching Housing 6P Product overview: CDH-06 from Adam Tech is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-CDH-06 can be used for catalog matching and distributor lookup.

Latching Housing 6P Product overview: CDH-06 from Adam Tech is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-CDH-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 1001-CDH-06 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rectangular Connectors
1001-CDH-06
Rectangular Connectors 1001-CDH-06
HOUSING 6POS .1" SINGLE ROW

HOUSING 6POS .1" SINGLE ROW

Supplier's Site Datasheet
D-Sub Connectors - CDH-06 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
CDH-06
D-Sub Connectors CDH-06
HOUSING 6POS .1 SINGLE ROW

HOUSING 6POS .1 SINGLE ROW

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1376420-CDH-06 2057-CDH-06-ND 319-CDH-06 1001-CDH-06 CDH-06
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector Rectangular Connectors D-Sub Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details