"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
Win Source Part Number: 1376382-CDH-04
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Adam Tech
Series: CDH
Package: Bulk
Product Status: Active
Base Product Number: CDH
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)
LATCHING WIRE TO BOARD HOUSING,
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | CDH-04 | 2057-CDH-04-ND | 1376382-CDH-04 | 1001-CDH-04 |
| Product Name | D-Sub Connectors | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Rectangular Connectors |
| Connector Type | D-Sub Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |