CONN PLUG HSG 2POS 2.54MM Product overview: CDH-02 from Adam Tech is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-CDH-02 can be used for catalog matching and distributor lookup.
"2 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"
Win Source Part Number: 1376427-CDH-02
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Adam Tech
Series: CDH
Package: Bag
Product Status: Active
Base Product Number: CDH
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.100" (2.54mm)
HOUSING 2POS .1" SINGLE ROW
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CDH-02 | 319-CDH-02 | 2057-CDH-02-ND | 1376427-CDH-02 | 1001-CDH-02 |
| Product Name | D-Sub Connectors | Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Rectangular Connectors |
| Connector Type | D-Sub Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |