Adam Technologies, Inc. Coaxial Cables (RF) CA-BM04DJ-BM04DJ-3.3

Description
"Cable Assembly Coaxial Fakra to Fakra 0.130"" Flexible Cable 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial Fakra to Fakra 0.130"" Flexible Cable 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 2057-CA-BM04DJ-BM04DJ-3.3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
2057-CA-BM04DJ-BM04DJ-3.3-ND
Coaxial Cables (RF) 2057-CA-BM04DJ-BM04DJ-3.3-ND
"Cable Assembly Coaxial Fakra to Fakra 0.130"" Flexible Cable 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial Fakra to Fakra 0.130"" Flexible Cable 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
CBL ASSY FAKRA PLUG 1000MM

CBL ASSY FAKRA PLUG 1000MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 2057-CA-BM04DJ-BM04DJ-3.3-ND 1001-CA-BM04DJ-BM04DJ-3.3
Product Name Coaxial Cables (RF) FAKRA Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers