CONN HEADER SMD 16POS 2.54MM
"Connector Header Surface Mount 16 position 0.100"" (2.54mm)"
CONN HEADER SMD 16POS 2.54MM
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-BHR-16-VSG-SMT | 2057-BHR-16-VSG-SMT-ND | BHR-16-VSG-SMT |
| Product Name | Rectangular Connectors | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | SMD | Surface Mount | Surface Mount |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 3.0 amps | 3.0 amps |