Adam Technologies, Inc. Battery Holders, Clips, Contacts BH-98R-1

Description
BATT HLDR COIN 12MM 1 CEL PC PIN
Datasheet
Description
BATT HLDR COIN 12MM 1 CEL PC PIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - BH-98R-1 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
BH-98R-1
Battery Holders, Clips, Contacts BH-98R-1
BATT HLDR COIN 12MM 1 CEL PC PIN

BATT HLDR COIN 12MM 1 CEL PC PIN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Batteries
Product Number BH-98R-1
Product Name Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes Coin, 12.0mm
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details