2.45GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Connector Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 2057-ANT-DK-WF1DI-2AB(C)--ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 2 dB |
Right hand circular polarised