RF ANT 832MHZ/2.2GHZ WHP STR MAG
832MHz, 2.2GHz LTE Whip, Straight RF Antenna 704MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 5dBi SMA Magnetic
RF ANT 832MHZ/2.2GHZ WHP STR MAG
832MHz, 2.2GHz LTE Whip, Straight RF Antenna 704MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 5dBi SMA Magnetic
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 1001-ANT-DK-LTE1MD-GAPL52M | 2057-ANT-DK-LTE1MD-GAPL52M-ND | ANT-DK-LTE1MD-GAPL52M | ANT-DK-LTE1MD-GAPL52M |
| Product Name | Antennas | RF Antennas | Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; LTE | LTE | |
| Primary Frequency Range | 832.0 to 2200.0 MHz | 832.0 to 2200.0 MHz | ||
| Gain | 5 dB | |||
| VSWR | 1.92 :1 |