RF ANT 832MHZ/2.2GHZ CONN MT
832MHz, 2.2GHz LTE Whip, Tilt RF Antenna 704MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi SMA Connector Mount
832MHz, 2.2GHz LTE Whip, Tilt RF Antenna 704MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi SMA Connector Mount
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 1001-ANT-DK-LTE1DIP-2AP(P) | ANT-DK-LTE1DIP-2AP(P) | 2057-ANT-DK-LTE1DIP-2AP(P)-ND | ANT-DK-LTE1DIP-2AP(P) |
| Product Name | Antennas | Antennas | RF Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; LTE | LTE | |
| Primary Frequency Range | 832.0 to 2200.0 MHz | 832.0 to 2200.0 MHz | ||
| Gain | 2 dB |