Adam Technologies, Inc. RF Antennas ANT-DK-DB1DI-2AB(C)-

Description
2.45GHz, 5.35GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2dBi RP-SMA Connector Mount
Request a Quote Datasheet
Description
2.45GHz, 5.35GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2dBi RP-SMA Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2057-ANT-DK-DB1DI-2AB(C)--ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.35GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2dBi RP-SMA Connector Mount

2.45GHz, 5.35GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2dBi RP-SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2057-ANT-DK-DB1DI-2AB(C)--ND
Product Name RF Antennas
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2450.0 to 5350.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details