RF ANT, 3G&2G/PWA, OMNI-DIRECTIO
892MHz, 1.94GHz 2G, 3G, LPWA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -3.7dBi, 2.1dBi, 2.2dBi, 6.5dBi IPEX MHF1 Adhesive
892MHz, 1.94GHz 2G, 3G, LPWA PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -3.7dBi, 2.1dBi, 2.2dBi, 6.5dBi IPEX MHF1 Adhesive
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 1001-ANT-210171B77 | 2057-ANT-210171B77-ND | ANT-210171B77 | ANT-210171B77 |
| Product Name | Antennas | RF Antennas | Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; RF Testing | Modem or Wireless Network; 2G, 3G, LPWA | 2G, 3G, LPWA | |
| Pattern Type | Omni directional | |||
| Primary Frequency Range | 892.0 to 1940.0 MHz | |||
| Gain | -3.7 to 6.5 dB |