892MHz, 1.94GHz 2G, 3G, GNSS Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -2.6dBi, 3.1dBi, 2.2dBi, 4.8dBi SMA Male Magnetic
RF ANT, 3G/2G, MAGNETIC WHIP
892MHz, 1.94GHz 2G, 3G, GNSS Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -2.6dBi, 3.1dBi, 2.2dBi, 4.8dBi SMA Male Magnetic
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 2057-ANT-21012EB56-ND | ANT-21012EB56 | 1001-ANT-21012EB56 | ANT-21012EB56 |
| Product Name | RF Antennas | Antennas | Antennas | RF Antennas |
| Applications | GPS; 2G, 3G, GNSS | Cellular or PCS Terminal; RF Testing | 2G, 3G, GNSS | |
| Primary Frequency Range | 892.0 to 1940.0 MHz | |||
| Gain | -2.6 to 4.8 dB | |||
| VSWR | 2.5 to 3.5 :1 |