Adam Technologies, Inc. Antennas ANT-20287EB56

Description
RF ANT, 4G&3G&2G&NB-IOT, OMNI-DI
Request a Quote Datasheet
Description
RF ANT, 4G&3G&2G&NB-IOT, OMNI-DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-20287EB56 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF ANT, 4G&3G&2G&NB-IOT, OMNI-DI

RF ANT, 4G&3G&2G&NB-IOT, OMNI-DI

Buy Now
RF Antennas - 2057-ANT-20287EB56-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.94GHz 2G, 3G Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -4.5dBi, 4dBi, 0dBi, 4dBi SMA Male Connector Mount

829MHz, 1.94GHz 2G, 3G Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -4.5dBi, 4dBi, 0dBi, 4dBi SMA Male Connector Mount

Buy Now Datasheet
RF ANT, 4G&3G&2G&NB-IOT, OMNI-DI

RF ANT, 4G&3G&2G&NB-IOT, OMNI-DI

Supplier's Site Datasheet
RF Antennas - ANT-20287EB56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-20287EB56
RF Antennas ANT-20287EB56
829MHz, 1.94GHz 2G, 3G Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -4.5dBi, 4dBi, 0dBi, 4dBi SMA Male Connector Mount

829MHz, 1.94GHz 2G, 3G Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -4.5dBi, 4dBi, 0dBi, 4dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-20287EB56 2057-ANT-20287EB56-ND 1001-ANT-20287EB56 ANT-20287EB56
Product Name Antennas RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; 2G, 3G Cellular or PCS Terminal; RF Testing 2G, 3G
Primary Frequency Range 829.0 to 1940.0 MHz
Gain -4.5 to 4 dB
VSWR 5 to 10 :1
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers